Pomona Electronics Coaxial Cables (RF) 4846-X-60

Description
"Cable Assembly Coaxial SMA to SMA RG-142B DS 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B DS 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 4846-X-60-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
4846-X-60-ND
Coaxial Cables (RF) 4846-X-60-ND
"Cable Assembly Coaxial SMA to SMA RG-142B DS 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to SMA RG-142B DS 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assembly; Connector Type A Pomona - 10M4375 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Connector Type A Pomona
10M4375
Cable Assembly; Connector Type A Pomona 10M4375
Cable Assembly; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Cable Assembly; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-X-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-X-60
Cable Assemblies - Coaxial Cables (RF) 4846-X-60
CBL ASSY SMA PLUG TO PLUG 5'

CBL ASSY SMA PLUG TO PLUG 5'

Supplier's Site
RF Cable Assemblies - 4846-X-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-X-60
RF Cable Assemblies 4846-X-60
RF Cable Assemblies SMA M -SMA M 60"

RF Cable Assemblies SMA M -SMA M 60"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4846-X-60-ND 10M4375 4846-X-60 4846-X-60
Product Name Coaxial Cables (RF) Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Rated Temperature 200 C (392 F) 200 C (392 F)
Cable Length 4.92 ft (15 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details