"Cable Assembly Coaxial SMA to SMA RG-142B DS 48.0"" (1.2m) 4.0'"
Cable Assembly; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.22m; Jacket Color:Brown; Cable Length:48" RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 4'
SMA (Male) Each End Cable Assembly, 50 Ohms Impedance
Rating
Impedance: 50 Ohms
RG142B/U. Rating: +200°C max. 0.100" O.D.
Features
RF Cable Assemblies SMA 50OHM CBL 48"
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 4846-X-48-ND | 10M4374 | 4846-X-48 | 70198201 | 4846-X-48 |
| Product Name | Coaxial Cables (RF) | Cable Assembly; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) | Cable; 48 in.; 18 AWG; RG142B/U; Non Booted | RF Cable Assemblies |
| Application | RF | Instrumentation and Control | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | 200 C (392 F) | 200 C (392 F) | 200 C (392 F) | ||
| Cable Length | 4 ft (12.2 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) |