Pomona Electronics Coaxial Cables (RF) 4846-X-12

Description
"Cable Assembly Coaxial SMA to SMA RG-142B DS 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142B DS 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 4846-X-12-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
4846-X-12-ND
Coaxial Cables (RF) 4846-X-12-ND
"Cable Assembly Coaxial SMA to SMA RG-142B DS 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-142B DS 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 4846-X-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-X-12
RF Cable Assemblies 4846-X-12
RF Cable Assemblies SMA 50OHM RG142

RF Cable Assemblies SMA 50OHM RG142

Buy Now Datasheet
Sma Male Each End On 50 Ohm Rg142B/u Cable, 1 Ft Length Pomona - 30C4793 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male Each End On 50 Ohm Rg142B/u Cable, 1 Ft Length Pomona
30C4793
Sma Male Each End On 50 Ohm Rg142B/u Cable, 1 Ft Length Pomona 30C4793
SMA MALE EACH END ON 50 OHM RG142B/U CABLE, 1 FT LENGTH

SMA MALE EACH END ON 50 OHM RG142B/U CABLE, 1 FT LENGTH

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 4846-X-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-X-12
Cable Assemblies - Coaxial Cables (RF) 4846-X-12
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4846-X-12-ND 4846-X-12 30C4793 4846-X-12
Product Name Coaxial Cables (RF) RF Cable Assemblies Sma Male Each End On 50 Ohm Rg142B/u Cable, 1 Ft Length Pomona Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details