Pomona Electronics Coaxial Cables (RF) 4846-UU-60

Description
"Cable Assembly Coaxial SMA to SMA RG-178B 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-178B 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1874-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1874-ND
Coaxial Cables (RF) 501-1874-ND
"Cable Assembly Coaxial SMA to SMA RG-178B 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial SMA to SMA RG-178B 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-UU-60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
4846-UU-60
Cable Assemblies - Coaxial Cables (RF) 4846-UU-60
CBL ASSY SMA PLUG TO PLUG 5'

CBL ASSY SMA PLUG TO PLUG 5'

Supplier's Site
RF Cable Assemblies - 4846-UU-60 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-UU-60
RF Cable Assemblies 4846-UU-60
RF Cable Assemblies SMA PLUG TO SMA PLUG RG178/U 60 INCH

RF Cable Assemblies SMA PLUG TO SMA PLUG RG178/U 60 INCH

Buy Now Datasheet
Coaxial Cable, Rg-178B/u, 60In, Brown; Connector Type A Pomona - 10R1155 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 60In, Brown; Connector Type A Pomona
10R1155
Coaxial Cable, Rg-178B/u, 60In, Brown; Connector Type A Pomona 10R1155
COAXIAL CABLE, RG-178B/U, 60IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 60IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1874-ND 4846-UU-60 4846-UU-60 10R1155
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable, Rg-178B/u, 60In, Brown; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details