Pomona Electronics Coaxial Cables (RF) 4846-UU-12

Description
"Cable Assembly Coaxial SMA to SMA RG-178B 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-178B 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2201-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2201-ND
Coaxial Cables (RF) 501-2201-ND
"Cable Assembly Coaxial SMA to SMA RG-178B 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-178B 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 4846-UU-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-UU-12
RF Cable Assemblies 4846-UU-12
RF Cable Assemblies SMA PLUG TO SMA PLUG RG178/U 12 INCH

RF Cable Assemblies SMA PLUG TO SMA PLUG RG178/U 12 INCH

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-UU-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
4846-UU-12
Cable Assemblies - Coaxial Cables (RF) 4846-UU-12
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
Coaxial Cable, Rg-178B/u, 12In, Brown; Connector Type A Pomona - 10R1151 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-178B/u, 12In, Brown; Connector Type A Pomona
10R1151
Coaxial Cable, Rg-178B/u, 12In, Brown; Connector Type A Pomona 10R1151
COAXIAL CABLE, RG-178B/U, 12IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

COAXIAL CABLE, RG-178B/U, 12IN, BROWN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2201-ND 4846-UU-12 4846-UU-12 10R1151
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-178B/u, 12In, Brown; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Product Type RG-178B/U
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details