Pomona Electronics Coaxial Cables (RF) 4846-K-24

Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 4846-K-24-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
4846-K-24-ND
Coaxial Cables (RF) 4846-K-24-ND
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assembly; Connector Type A Pomona - 10M4370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly; Connector Type A Pomona
10M4370
Cable Assembly; Connector Type A Pomona 10M4370
CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 21730493 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
21730493
Electrical Cable/Wire 21730493
DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY; CONNECTOR TYPE A:SMA STRAIGHT PLUG; CONNECTOR TYPE B:SMA STRAIGHT PLUG; CABLE LENGTH - IMPERIAL:2FT; CABLE LENGTH - METRIC:610MM; JACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE ASSEMBLY; CONNECTOR TYPE A:SMA STRAIGHT PLUG; CONNECTOR TYPE B:SMA STRAIGHT PLUG; CABLE LENGTH - IMPERIAL:2FT; CABLE LENGTH - METRIC:610MM; JACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Cable Assemblies - 4846-K-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-K-24
RF Cable Assemblies 4846-K-24
RF Cable Assemblies SMA 50OHM RG174

RF Cable Assemblies SMA 50OHM RG174

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 4846-K-24 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
4846-K-24
Cable Assemblies - Coaxial Cables (RF) 4846-K-24
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4846-K-24-ND 10M4370 21730493 4846-K-24 4846-K-24
Product Name Coaxial Cables (RF) Cable Assembly; Connector Type A Pomona Electrical Cable/Wire RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Rated Temperature 85 C (185 F) 85 C (185 F)
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details