Pomona Electronics Coaxial Cable Assembly; Connector Type A Pomona 4846-C-36

Description
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Assembly; Connector Type A Pomona - 10R1148 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
10R1148
Coaxial Cable Assembly; Connector Type A Pomona 10R1148
COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 4846-C-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
4846-C-36
RF Cable Assemblies 4846-C-36
RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 36 INCH

RF Cable Assemblies SMA PLUG TO SMA PLUG RG58C/U 36 INCH

Buy Now Datasheet
Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches - 70197458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches
70197458
Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches 70197458
Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches

Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 4846-C-36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
4846-C-36
Cable Assemblies - Coaxial Cables (RF) 4846-C-36
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10R1148 4846-C-36 70197458 4846-C-36
Product Name Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assembly, RF; SMA Plug to SMA Plug, 36 Inches Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Connector Type SMA Straight Plug SMA Plug
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details