RF COAXIAL, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Right Angle BNC Female Adapter, Brass Body, Beryllium Copper Center Contact Material
RF Connectors / Coaxial Connectors RT ANG BNC F/PC MNT
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 71AC3901 | 70198191 | 4788 |
| Product Name | Rf Coaxial, Bnc Jack, 50 Ohm, Pcb; Connector Type Pomona | Adapter; Right Angle BNC Female; Brass;Beryllium Copper; Gold; 50 Ohms | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | ||
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right Angle Jack | Right Angle | Right Angle |