Pomona Electronics Test Leads 4777-K-36

Description
Test Leads BNC TO MICROGRABB
Datasheet
Description
Test Leads BNC TO MICROGRABB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4777-K-36
Test Leads 4777-K-36
Test Leads BNC TO MICROGRABB

Test Leads BNC TO MICROGRABB

Buy Now Datasheet
Test Lead, Blk, 914.4Mm, 150V; Bnc Connector Type Pomona - 10M4367 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 914.4Mm, 150V; Bnc Connector Type Pomona
10M4367
Test Lead, Blk, 914.4Mm, 150V; Bnc Connector Type Pomona 10M4367
TEST LEAD, BLK, 914.4MM, 150V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:150Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, BLK, 914.4MM, 150V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:150Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4777-K-36 10M4367
Product Name Test Leads Test Lead, Blk, 914.4Mm, 150V; Bnc Connector Type Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details