Pomona Electronics Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.100in. (Nom.); Nylon 6; PVC 4777-K-36

Description
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant
Description
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.100in. (Nom.); Nylon 6; PVC - 70198190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.100in. (Nom.); Nylon 6; PVC
70198190
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.100in. (Nom.); Nylon 6; PVC 70198190
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant

Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage
Operating Voltage: 150 VRMS/VAC Max.
Operating Temperature: 50°C (+122°F) Max.
Features

  • BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance
  • BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198190
Product Name Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.100in. (Nom.); Nylon 6; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details