Pomona Electronics Test Lead, Bnc Plug-Hook Clip, 914.4Mm Rohs Compliant Pomona 4777-C-36

Description
TEST LEAD, BNC PLUG-HOOK CLIP, 914.4MM ROHS COMPLIANT: YES
Datasheet
Description
TEST LEAD, BNC PLUG-HOOK CLIP, 914.4MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Hook Clip, 914.4Mm Rohs Compliant Pomona - 51AH6671 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Hook Clip, 914.4Mm Rohs Compliant Pomona
51AH6671
Test Lead, Bnc Plug-Hook Clip, 914.4Mm Rohs Compliant Pomona 51AH6671
TEST LEAD, BNC PLUG-HOOK CLIP, 914.4MM ROHS COMPLIANT: YES

TEST LEAD, BNC PLUG-HOOK CLIP, 914.4MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4777-C-36
Test Leads 4777-C-36
Test Leads BNC TO MICROGRABB

Test Leads BNC TO MICROGRABB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 51AH6671 4777-C-36
Product Name Test Lead, Bnc Plug-Hook Clip, 914.4Mm Rohs Compliant Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.250″ Spade Lug to Stacking Banana Plug, 18 AWG Test Lead - 9142 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details