Pomona Electronics Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195in. (Nom.); Nylon 6; PVC 4777-C-24

Description
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant
Description
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195in. (Nom.); Nylon 6; PVC - 70198186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195in. (Nom.); Nylon 6; PVC
70198186
Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195in. (Nom.); Nylon 6; PVC 70198186
Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage Operating Voltage: 150 VRMS/VAC Max. Operating Temperature: 50°C (+122°F) Max. Features BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant

Connector, BNC (Male) With Molded Strain Relief, PTFE Dielectric Material, 500 V (RMS) Voltage
Operating Voltage: 150 VRMS/VAC Max.
Operating Temperature: 50°C (+122°F) Max.
Features

  • BNC, Grabbers and Breakout Wires Are Molded Directly to the Cable for Added Pull Strength
  • Micrograbber® Test Clip Hook Is Gold-Plated Beryllium Copper for Durability and Low Contact Resistance
  • BNC Connector Features PTFE Dielectric and Gold-Plated Center Contact for Optimal Electrical Performance and BNC Body Is Tarnish Resistant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198186
Product Name Test Clip; Brass; Beryllium Copper; 20;41 x 36; 0.195in. (Nom.); Nylon 6; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers