Pomona Electronics Jacks, Plugs 4773-2

Description
Tip Jack Connector Miniature Wire Wrap Red
Request a Quote Datasheet
Description
Tip Jack Connector Miniature Wire Wrap Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2458-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2458-ND
Jacks, Plugs 501-2458-ND
Tip Jack Connector Miniature Wire Wrap Red

Tip Jack Connector Miniature Wire Wrap Red

Buy Now Datasheet
Pin Tip Jack, 3A, Red Rohs Compliant Pomona - 51AH6667 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 3A, Red Rohs Compliant Pomona
51AH6667
Pin Tip Jack, 3A, Red Rohs Compliant Pomona 51AH6667
PIN TIP JACK, 3A, RED ROHS COMPLIANT: YES

PIN TIP JACK, 3A, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pin Jack; Red; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC - 70198184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pin Jack; Red; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC
70198184
Pin Jack; Red; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC 70198184
Insulated Pin Jack with Wire Wrap Terminals, Nickel Plated Brass Contact Accepts 0.080 dia. pin. Max. Panel Thickness: 0.25. Material: Jack — nickel-plated brass. Spring: Gold-plated beryllium copper. Terminal: Gold-plated phosphor bronze. Insulation: Polycarbonate. Rating: 1500 VDC, 3 amps, +115°C (+239°F) max. It’s body finishing is electroless nickel plated per MIL-C-26074, latest revision, class 2, 200⁄300 microin.

Insulated Pin Jack with Wire Wrap Terminals, Nickel Plated Brass Contact
Accepts 0.080 dia. pin. Max. Panel Thickness: 0.25. Material: Jack — nickel-plated brass. Spring: Gold-plated beryllium copper. Terminal: Gold-plated phosphor bronze. Insulation: Polycarbonate. Rating: 1500 VDC, 3 amps, +115°C (+239°F) max.
It’s body finishing is electroless nickel plated per MIL-C-26074, latest revision, class 2, 200⁄300 microin.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2458-ND 51AH6667 70198184
Product Name Jacks, Plugs Pin Tip Jack, 3A, Red Rohs Compliant Pomona Pin Jack; Red; 3 A; 1500 V (RMS); Polycarbonate; Nickel Plated Brass; 115 degC
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products