Pomona Electronics Banana, Meter Interface 4771-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single To Socket, Square, 0.025"" (0.64mm) Patch Cord 1000VDC (1kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single To Socket, Square, 0.025"" (0.64mm) Patch Cord 1000VDC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1655-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1655-ND
Banana, Meter Interface 501-1655-ND
"36.0"" (914.40mm) Banana Plug, Single To Socket, Square, 0.025"" (0.64mm) Patch Cord 1000VDC (1kV)"

"36.0"" (914.40mm) Banana Plug, Single To Socket, Square, 0.025"" (0.64mm) Patch Cord 1000VDC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
4771-36-2
Test Plugs & Test Jacks 4771-36-2
Test Plugs & Test Jacks SQ PIN TO BAN PLG RD

Test Plugs & Test Jacks SQ PIN TO BAN PLG RD

Buy Now Datasheet
Test Lead, Red, 914Mm, 1Kv, 3A; Test Connector Type A Pomona - 10M6422 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 1Kv, 3A; Test Connector Type A Pomona
10M6422
Test Lead, Red, 914Mm, 1Kv, 3A; Test Connector Type A Pomona 10M6422
TEST LEAD, RED, 914MM, 1KV, 3A; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Product Range:- RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 1KV, 3A; Test Connector Type A:0.64mm Square Pin Socket; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1655-ND 4771-36-2 10M6422
Product Name Banana, Meter Interface Test Plugs & Test Jacks Test Lead, Red, 914Mm, 1Kv, 3A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details