Pomona Electronics Test Cable Assembly; Test Probe Type Pomona 4771-24-0

Description
BANANA PLUG/.025 SQ RECEPT (BLACK)
Request a Quote Datasheet
Description
BANANA PLUG/.025 SQ RECEPT (BLACK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4771-24-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BANANA PLUG/.025 SQ RECEPT (BLACK)

BANANA PLUG/.025 SQ RECEPT (BLACK)

Buy Now
Test Cable Assembly; Test Probe Type Pomona - 77B2704 - Newark, An Avnet Company
Chicago, IL, United States
Test Cable Assembly; Test Probe Type Pomona
77B2704
Test Cable Assembly; Test Probe Type Pomona 77B2704
Test Cable Assembly; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:5790, 4521, 5360 & 5927 Series; Product Range:-; Cable Length:2ft; Connector Type A:Banana Plug; Current Rating:3A; Insulator Colour:Black RoHS Compliant: Yes

Test Cable Assembly; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:5790, 4521, 5360 & 5927 Series; Product Range:-; Cable Length:2ft; Connector Type A:Banana Plug; Current Rating:3A; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4771-24-0 77B2704
Product Name Test Cable Assembly; Test Probe Type Pomona
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BNC Quick Disconnect for RGC/U Cable - 8916 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Nano SIM Card Connector 6 Pin Push-Pull Type Metal Body JER - ET-NO6PPTPL-MBJR - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details