Pomona Electronics Banana, Meter Interface 4768-K-60

Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Micro Hook (2) Patch Cord 1000VDC (1kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Micro Hook (2) Patch Cord 1000VDC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1992-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1992-ND
Banana, Meter Interface 501-1992-ND
"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Micro Hook (2) Patch Cord 1000VDC (1kV)"

"60.0"" (1524.00mm) Banana Plug, Double, Stackable To Micro Hook (2) Patch Cord 1000VDC (1kV)"

Buy Now Datasheet
Test Lead, 1.524M; Grabber Test Lead Type Pomona - 02B1476 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M; Grabber Test Lead Type Pomona
02B1476
Test Lead, 1.524M; Grabber Test Lead Type Pomona 02B1476
TEST LEAD, 1.524M; Grabber Test Lead Type:Hook Clips x 2; Banana Plug Type:4mm Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, 1.524M; Grabber Test Lead Type:Hook Clips x 2; Banana Plug Type:4mm Dual Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4768-K-60
Test Leads 4768-K-60
Test Leads DOUBLE BANANA PL

Test Leads DOUBLE BANANA PL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1992-ND 02B1476 4768-K-60
Product Name Banana, Meter Interface Test Lead, 1.524M; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details