Tektronix, Inc. Analog Oscilloscope 475A

Description
The 475A is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 250 MHz Bandwidth Dual Channel Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 10 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop Horizontal Sweep Speeds : .5 s/div. - .01 µs/div. (With x10 Mag. - 1 ns/div.) Horizontal Modes: A, MIX, A INTEN, B DLY'D The Tektronix 475A is a 250 MHz, 2 Channel Analog Oscilloscope.
Description
The 475A is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 250 MHz Bandwidth Dual Channel Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 10 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop Horizontal Sweep Speeds : .5 s/div. - .01 µs/div. (With x10 Mag. - 1 ns/div.) Horizontal Modes: A, MIX, A INTEN, B DLY'D The Tektronix 475A is a 250 MHz, 2 Channel Analog Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 475A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
475A
Analog Oscilloscope 475A
The 475A is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 250 MHz Bandwidth Dual Channel Full-Range Calibrated Delayed Time Base with Precision Delay Time Control Vertical Sensitivity: 5 mV/div. to 10 V/div. Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop Horizontal Sweep Speeds : .5 s/div. - .01 µs/div. (With x10 Mag. - 1 ns/div.) Horizontal Modes: A, MIX, A INTEN, B DLY'D The Tektronix 475A is a 250 MHz, 2 Channel Analog Oscilloscope.

The 475A is a 250 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 250 MHz Bandwidth
  • Dual Channel
  • Full-Range Calibrated Delayed Time Base with Precision Delay Time Control
  • Vertical Sensitivity: 5 mV/div. to 10 V/div.
  • Vertical Modes: Ch. 1, Ch. 2, Add, Alt., Chop
  • Horizontal Sweep Speeds : .5 s/div. - .01 µs/div. (With x10 Mag. - 1 ns/div.)
  • Horizontal Modes: A, MIX, A INTEN, B DLY'D

The Tektronix 475A is a 250 MHz, 2 Channel Analog Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 475A
Product Name Analog Oscilloscope
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E-S 500MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO3504E-S - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details