Pomona Electronics Test Leads 4741-6-0

Description
Pomona 4741-6-0 Connector Test Lead
Request a Quote Datasheet
Description
Pomona 4741-6-0 Connector Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 3223997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
3223997
Test Leads 3223997
Pomona 4741-6-0 Connector Test Lead

Pomona 4741-6-0 Connector Test Lead

Supplier's Site
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona - 51X2099 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona
51X2099
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona 51X2099
Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes

Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes

Supplier's Site
Test Lead, Black, 152.4Mm, 45V, 3A; Lead Type Pomona - 10M4366 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 152.4Mm, 45V, 3A; Lead Type Pomona
10M4366
Test Lead, Black, 152.4Mm, 45V, 3A; Lead Type Pomona 10M4366
TEST LEAD, BLACK, 152.4MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 152.4MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4741-6-0
Test Leads 4741-6-0
Test Leads SQ PIN REC CORD BLK

Test Leads SQ PIN REC CORD BLK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 3223997 51X2099 10M4366 4741-6-0
Product Name Test Leads Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Black, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona Test Lead, Black, 152.4Mm, 45V, 3A; Lead Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Current Clamps - 1233223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test lead
Approvals RoHS Compliant
View Details
XP Pistol Grip, XL2 Mini-Hook, Banana Socket - 8008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details