Pomona Electronics Test Lead, Red, 609.6Mm, 45V, 3A; Lead Type Pomona 4741-24-2

Description
TEST LEAD, RED, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm, 45V, 3A; Lead Type Pomona - 10M4365 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 45V, 3A; Lead Type Pomona
10M4365
Test Lead, Red, 609.6Mm, 45V, 3A; Lead Type Pomona 10M4365
TEST LEAD, RED, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4741-24-2
Test Leads 4741-24-2
Test Leads .025"SQUARE PIN RE

Test Leads .025"SQUARE PIN RE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4365 4741-24-2
Product Name Test Lead, Red, 609.6Mm, 45V, 3A; Lead Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip to 0.080″ Pin Socket, 18 AWG PVC Test Lead - 691 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details