Pomona Electronics Patch Cord, Receptacle; Phosphor Bronze; Polypropylene; 22 AWG; 26 x 36; PVC 4741-12-0

Description
Square Pin Receptacle Patch Cord, Phosphor Bronze Body, 22 AWG Wire Size Wire: 22 AWG, 0.064" O.D. Rating: 45 VAC/60 VDC; 3 amps; +50°C max.
Description
Square Pin Receptacle Patch Cord, Phosphor Bronze Body, 22 AWG Wire Size Wire: 22 AWG, 0.064" O.D. Rating: 45 VAC/60 VDC; 3 amps; +50°C max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Receptacle; Phosphor Bronze; Polypropylene; 22 AWG; 26 x 36; PVC - 70198179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord, Receptacle; Phosphor Bronze; Polypropylene; 22 AWG; 26 x 36; PVC
70198179
Patch Cord, Receptacle; Phosphor Bronze; Polypropylene; 22 AWG; 26 x 36; PVC 70198179
Square Pin Receptacle Patch Cord, Phosphor Bronze Body, 22 AWG Wire Size Wire: 22 AWG, 0.064" O.D. Rating: 45 VAC/60 VDC; 3 amps; +50°C max.

Square Pin Receptacle Patch Cord, Phosphor Bronze Body, 22 AWG Wire Size
Wire: 22 AWG, 0.064" O.D. Rating: 45 VAC/60 VDC; 3 amps; +50°C max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198179
Product Name Patch Cord, Receptacle; Phosphor Bronze; Polypropylene; 22 AWG; 26 x 36; PVC
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
10+10 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC12068F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Encoder cable - NEBM-M12W8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details