Minigrabber® With Banana Jack, Beryllium Copper Per QQ-C-533, Alloy 165, 1⁄4 HM , Test Clips
Clip has a standard banana jack built into the plunger. Banana jack, brass, nickel-plated. Rating: 45 VAC; 5 amps.
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
TEST CLIP, 1POSITION; NO. OF CONTACTS:1CONTACTS; PITCH SPACING:-; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:MINIGRABBER SERIES ;ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70198178 | 46F2381 | 18999777 |
| Product Name | Clip, Test; Beryllium Copper per QQ-C-533, Alloy 165, -+ HM (Contact); 5 A; | Test Clip, 1Position; No. Of Contacts Pomona | Plug/Receptacle |
| Voltage Rating | 30 to 60 volts |