Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 4723-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 46F2380 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
46F2380
Test Clip, 1Position; No. Of Contacts Pomona 46F2380
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 18999818 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18999818
Plug/Receptacle 18999818
MINIGRABBER W/BANANA JACK (BLACK), (1920713). FREE 2 YEAR RADWELL WARRANTY

MINIGRABBER W/BANANA JACK (BLACK), (1920713). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mini Grabber Test Clip - 70198177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Grabber Test Clip
70198177
Mini Grabber Test Clip 70198177
0.44 in. Width, Minigrabber Test Clip with Banana Jack Minigrabber® with Banana Jack, 5 Amps, Black Features: This Minigrabber Test Clip has a standard banana jack built right into the plunger Excellent for attaching the Grabber test clip directly to the end of a banana plug patch cord Materials: Contact: Beryllium Copper per QQ-C-533, Alloy 165, 1/4 HM. Spring Stainless Steel #302 Banana Jack: Brass per QQ-B-626, Alloy 360, 1/2 Hard Finish:Contact: Gold plated per MIL-G-45204, Type I, Class 00.Banana Jack: Nickel palted perQQ-N-290, Class I, 200/300 microinches

0.44 in. Width, Minigrabber Test Clip with Banana Jack
Minigrabber® with Banana Jack, 5 Amps, Black

  • Features:
  • This Minigrabber Test Clip has a standard banana jack built right into the plunger
  • Excellent for attaching the Grabber test clip directly to the end of a banana plug patch cord
    Materials:
  • Contact: Beryllium Copper per QQ-C-533, Alloy 165, 1/4 HM.
  • Spring Stainless Steel #302
  • Banana Jack: Brass per QQ-B-626, Alloy 360, 1/2 Hard
  • Finish:Contact: Gold plated per MIL-G-45204, Type I, Class 00.Banana Jack: Nickel palted perQQ-N-290, Class I, 200/300 microinches
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46F2380 18999818 70198177
Product Name Test Clip, 1Position; No. Of Contacts Pomona Plug/Receptacle Mini Grabber Test Clip
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11504-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details