Pomona Electronics Banana, Meter Interface 4702-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2319-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2319-ND
Banana, Meter Interface 501-2319-ND
"36.0"" (914.40mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"

"36.0"" (914.40mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug To 4Mm Banana Socket, Red, 15 A, 914 Mm Rohs Compliant Pomona - 51X2093 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug To 4Mm Banana Socket, Red, 15 A, 914 Mm Rohs Compliant Pomona
51X2093
Test Lead, 4Mm Banana Plug To 4Mm Banana Socket, Red, 15 A, 914 Mm Rohs Compliant Pomona 51X2093
Test Lead, 4mm Banana Plug to 4mm Banana Socket, Red, 15 A, 914 mm RoHS Compliant: Yes

Test Lead, 4mm Banana Plug to 4mm Banana Socket, Red, 15 A, 914 mm RoHS Compliant: Yes

Supplier's Site
Test Lead, Red, 914Mm, 15A; Test Connector Type A Pomona - 10M4348 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914Mm, 15A; Test Connector Type A Pomona
10M4348
Test Lead, Red, 914Mm, 15A; Test Connector Type A Pomona 10M4348
TEST LEAD, RED, 914MM, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Banana Jack; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:15A; Voltage Rating:5kV RoHS Compliant: Yes

TEST LEAD, RED, 914MM, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Banana Jack; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:15A; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4702-36-2
Test Leads 4702-36-2
Test Leads BANANA PLUG TO BA

Test Leads BANANA PLUG TO BA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2319-ND 51X2093 10M4348 4702-36-2
Product Name Banana, Meter Interface Test Lead, 4Mm Banana Plug To 4Mm Banana Socket, Red, 15 A, 914 Mm Rohs Compliant Pomona Test Lead, Red, 914Mm, 15A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1132-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details