Pomona Electronics Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 36 in. 4702-36-0

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 36 in. - 70198173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 36 in.
70198173
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 36 in. 70198173
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198173
Product Name Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 36 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details