Pomona Electronics Banana, Meter Interface 4702-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2317-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2317-ND
Banana, Meter Interface 501-2317-ND
"24.0"" (609.60mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"

"24.0"" (609.60mm) Banana Plug, Single To Banana Socket (Jack), Single, Sheathed Patch Cord 5000VDC (5kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
4702-24-2
Test Leads 4702-24-2
Test Leads BAN PLUG TO BAN JACK

Test Leads BAN PLUG TO BAN JACK

Buy Now Datasheet
Test Lead, Red, 610Mm, 15A; Test Connector Type A Pomona - 10M4346 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 610Mm, 15A; Test Connector Type A Pomona
10M4346
Test Lead, Red, 610Mm, 15A; Test Connector Type A Pomona 10M4346
TEST LEAD, RED, 610MM, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Banana Jack; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:15A; Voltage Rating:5kV RoHS Compliant: Yes

TEST LEAD, RED, 610MM, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Banana Jack; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:15A; Voltage Rating:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2317-ND 4702-24-2 10M4346
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 610Mm, 15A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to Female 6-32 Thread, 22 AWG PVC Test Lead - 9174 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Multimeter Leads - 1797912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details