Pomona Electronics Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 24 in. 4702-24-0

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 24 in. - 70198171 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 24 in.
70198171
Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 24 in. 70198171
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Dual purpose. Insulates all hot leads when used as an extension cord. Endless extension couplings possible with any banana plug patch cord. 1st End: Banana plug. Brass body, beryllium copper spring, nickel plated. Insulation: Polypropylene. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (0.144) O.D. 2nd End: In-line banana jack. Brass, nickel-plated. Insulation: Polypropylene. Rating: 5000 VDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198171
Product Name Banana Plug; 5000 WVDC; 15 A (Continuous); 18 AWG; 65 x 36; Black; 24 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers