Pomona Electronics Test Connector Adapters 4691-2

Description
4mm red pin test adaptor,0.76mm contact
Request a Quote Datasheet
Description
4mm red pin test adaptor,0.76mm contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 1615388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615388
Test Connector Adapters 1615388
4mm red pin test adaptor,0.76mm contact

4mm red pin test adaptor,0.76mm contact

Supplier's Site
Between Series Adapters - 501-1372-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1372-ND
Between Series Adapters 501-1372-ND
"Adapter Connector Pin, 0.030"" Dia To Banana Jack Red"

"Adapter Connector Pin, 0.030"" Dia To Banana Jack Red"

Buy Now Datasheet
Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug Rohs Compliant Pomona - 51X2090 - Newark, An Avnet Company
Chicago, IL, United States
Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug Rohs Compliant Pomona
51X2090
Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug Rohs Compliant Pomona 51X2090
Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug RoHS Compliant: Yes

Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
70198193
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.) 70198193
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1615388 501-1372-ND 51X2090 70198193
Product Name Test Connector Adapters Between Series Adapters Connector Adaptor, Banana, 1, Jack, Pin Tip, 1, Plug Rohs Compliant Pomona Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Red; degC (Max.)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details