Pomona Electronics Banana Jack To 22Awg Pin, 5A, Red; Inter Series Connector A Pomona 4691-2#

Description
BANANA JACK TO 22AWG PIN, 5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes
Description
BANANA JACK TO 22AWG PIN, 5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack To 22Awg Pin, 5A, Red; Inter Series Connector A Pomona - 81F4650 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 22Awg Pin, 5A, Red; Inter Series Connector A Pomona
81F4650
Banana Jack To 22Awg Pin, 5A, Red; Inter Series Connector A Pomona 81F4650
BANANA JACK TO 22AWG PIN, 5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions ; Convert To Gender:Plug RoHS Compliant: Yes

BANANA JACK TO 22AWG PIN, 5A, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Pin Tip; Convert To Positions:1Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F4650
Product Name Banana Jack To 22Awg Pin, 5A, Red; Inter Series Connector A Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details