Pomona Electronics Test Connector Adapters 4691-0

Description
Fluke 4691-0 Test Connector Adapter
Request a Quote Datasheet
Description
Fluke 4691-0 Test Connector Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 1615366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615366
Test Connector Adapters 1615366
Fluke 4691-0 Test Connector Adapter

Fluke 4691-0 Test Connector Adapter

Supplier's Site
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps - 4691-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps
4691-0
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps 4691-0
BANANA PLUG TEST ADAPTER WITH #22 PIN, BLACK

BANANA PLUG TEST ADAPTER WITH #22 PIN, BLACK

Buy Now
Between Series Adapters - 501-1384-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1384-ND
Between Series Adapters 501-1384-ND
"Adapter Connector Pin, 0.030"" Dia To Banana Jack Black"

"Adapter Connector Pin, 0.030"" Dia To Banana Jack Black"

Buy Now Datasheet
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198192 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.)
70198192
Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) 70198192
2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

2500 V (RMS) (Max.) Operating Voltage, +55 °C (Max.) Operating Temperature, Banana Jack
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 22Awg Pin, Black; Gender Pomona - 81F4642 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 22Awg Pin, Black; Gender Pomona
81F4642
Banana Jack To 22Awg Pin, Black; Gender Pomona 81F4642
BANANA JACK TO 22AWG PIN, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK TO 22AWG PIN, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1615366 4691-0 501-1384-ND 70198192 81F4642
Product Name Test Connector Adapters Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps Between Series Adapters Adapter, Test; Banana Jack; 2500 V (RMS) (Max.); Black; degC (Max.) Banana Jack To 22Awg Pin, Black; Gender Pomona
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details