Pomona Electronics Banana Jack To 22Awg Socket, Red; Gender Pomona 4690-2#

Description
BANANA JACK TO 22AWG SOCKET, RED; Gender:Jack; Connector Mounting:-; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:- RoHS Compliant: Yes
Datasheet
Description
BANANA JACK TO 22AWG SOCKET, RED; Gender:Jack; Connector Mounting:-; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack To 22Awg Socket, Red; Gender Pomona - 81F4649 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 22Awg Socket, Red; Gender Pomona
81F4649
Banana Jack To 22Awg Socket, Red; Gender Pomona 81F4649
BANANA JACK TO 22AWG SOCKET, RED; Gender:Jack; Connector Mounting:-; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK TO 22AWG SOCKET, RED; Gender:Jack; Connector Mounting:-; Current Rating:3A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F4649
Product Name Banana Jack To 22Awg Socket, Red; Gender Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers