Pomona Electronics Between Series Adapters 4690-2

Description
"Adapter Connector Socket, 0.030"" Dia To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector Socket, 0.030"" Dia To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1401-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1401-ND
Between Series Adapters 501-1401-ND
"Adapter Connector Socket, 0.030"" Dia To Banana Jack Red"

"Adapter Connector Socket, 0.030"" Dia To Banana Jack Red"

Buy Now Datasheet
Swedesboro, NJ, United States
BANANA PLUG TEST ADAPTER WITH #22 SOCKET

BANANA PLUG TEST ADAPTER WITH #22 SOCKET

Buy Now
Test Connector Adapters - 1615423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615423
Test Connector Adapters 1615423
4mm red skt test adaptor,0.76mm contact

4mm red skt test adaptor,0.76mm contact

Supplier's Site
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps - 4690-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps
4690-2
Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps 4690-2
BANANA PLUG TEST ADAPTER WITH #22 SOCKET, RED

BANANA PLUG TEST ADAPTER WITH #22 SOCKET, RED

Buy Now
Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle Rohs Compliant Pomona - 51X2089 - Newark, An Avnet Company
Chicago, IL, United States
Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle Rohs Compliant Pomona
51X2089
Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle Rohs Compliant Pomona 51X2089
Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle RoHS Compliant: Yes

Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.)
70198169
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) 70198169
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1401-ND 4690-2 1615423 4690-2 51X2089 70198169
Product Name Between Series Adapters Test Connector Adapters Connectors Test & Instrmnt, Alligator/Sprng Loaded Test Clps Connector Adaptor, Banana, 1, Jack, Socket Tip, 1, Receptacle Rohs Compliant Pomona Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.)
Gender Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details