Pomona Electronics Test Connector Adapters 4690-0

Description
4mm black skt test adaptor,.76mm contact
Request a Quote Datasheet
Description
4mm black skt test adaptor,.76mm contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 1615417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
1615417
Test Connector Adapters 1615417
4mm black skt test adaptor,.76mm contact

4mm black skt test adaptor,.76mm contact

Supplier's Site
Between Series Adapters - 501-1420-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1420-ND
Between Series Adapters 501-1420-ND
"Adapter Connector Socket, 0.030"" Dia To Banana Jack Black"

"Adapter Connector Socket, 0.030"" Dia To Banana Jack Black"

Buy Now Datasheet
Swedesboro, NJ, United States
BANANA PLUG TEST ADAPTER WITH #22 SOCKET

BANANA PLUG TEST ADAPTER WITH #22 SOCKET

Buy Now
Banana Plug Test Adapter With #22 Socket, Black Rohs Compliant Pomona - 66W7610 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Test Adapter With #22 Socket, Black Rohs Compliant Pomona
66W7610
Banana Plug Test Adapter With #22 Socket, Black Rohs Compliant Pomona 66W7610
BANANA PLUG TEST ADAPTER WITH #22 SOCKET, BLACK ROHS COMPLIANT: NA

BANANA PLUG TEST ADAPTER WITH #22 SOCKET, BLACK ROHS COMPLIANT: NA

Supplier's Site Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) - 70198168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
70198168
Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.) 70198168
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1615417 501-1420-ND 4690-0 66W7610 70198168
Product Name Test Connector Adapters Between Series Adapters Banana Plug Test Adapter With #22 Socket, Black Rohs Compliant Pomona Adapter, Test; Socket; 2500 V (RMS) (Max.); Black; degC (Max.)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details