Tektronix, Inc. Analog Oscilloscope 468

Description
The 468 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Analog mode: 100 MHz bandwidth Digital mode: Sampling rate 25 MS/s, bandwidth 10 MHz (sine)/2.5 MHz (pulse), resolution 8 bit The Tektronix 468 is a digital/analog scope, with an added 25 MS/s 8 bit digitizer.
Description
The 468 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Analog mode: 100 MHz bandwidth Digital mode: Sampling rate 25 MS/s, bandwidth 10 MHz (sine)/2.5 MHz (pulse), resolution 8 bit The Tektronix 468 is a digital/analog scope, with an added 25 MS/s 8 bit digitizer.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 468 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
468
Analog Oscilloscope 468
The 468 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Analog mode: 100 MHz bandwidth Digital mode: Sampling rate 25 MS/s, bandwidth 10 MHz (sine)/2.5 MHz (pulse), resolution 8 bit The Tektronix 468 is a digital/analog scope, with an added 25 MS/s 8 bit digitizer.

The 468 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Analog mode: 100 MHz bandwidth
  • Digital mode: Sampling rate 25 MS/s, bandwidth 10 MHz (sine)/2.5 MHz (pulse), resolution 8 bit

The Tektronix 468 is a digital/analog scope, with an added 25 MS/s 8 bit digitizer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 468
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1236603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details