Tektronix, Inc. Analog Oscilloscope 466

Description
The 466 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz response Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466 is a portable 100 MHz dual-trace CRT storage scope with dual time bases.
Description
The 466 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz response Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466 is a portable 100 MHz dual-trace CRT storage scope with dual time bases.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 466 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
466
Analog Oscilloscope 466
The 466 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to 100 MHz response Features two modes of storage: Variable Persistence and Fast Transfer Stored writing speed of 110 div/µsec Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence Sweep rate of 5 nsec/div with X10 magnifier The Tektronix 466 is a portable 100 MHz dual-trace CRT storage scope with dual time bases.

The 466 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • DC to 100 MHz response
  • Features two modes of storage: Variable Persistence and Fast Transfer
  • Stored writing speed of 110 div/µsec
  • Deflection factor from 5 mV /div to 5 V/div in a 1-2-5 sequence
  • Sweep rate of 5 nsec/div with X10 magnifier

The Tektronix 466 is a portable 100 MHz dual-trace CRT storage scope with dual time bases.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 466
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1241986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display; RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details