Pomona Electronics Banana, Meter Interface 4650-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single To Mini Hook Patch Cord 300VAC, DC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single To Mini Hook Patch Cord 300VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1326-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1326-ND
Banana, Meter Interface 501-1326-ND
"24.0"" (609.60mm) Banana Plug, Single To Mini Hook Patch Cord 300VAC, DC"

"24.0"" (609.60mm) Banana Plug, Single To Mini Hook Patch Cord 300VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
4650-24-2
Test Leads 4650-24-2
Test Leads MINIGRABBER TEST

Test Leads MINIGRABBER TEST

Buy Now Datasheet
Test Lead, Red, 610Mm, 300V, 5A; Grabber Test Lead Type Pomona - 77B5972 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 610Mm, 300V, 5A; Grabber Test Lead Type Pomona
77B5972
Test Lead, Red, 610Mm, 300V, 5A; Grabber Test Lead Type Pomona 77B5972
TEST LEAD, RED, 610MM, 300V, 5A; Grabber Test Lead Type:Miniature Hook Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, RED, 610MM, 300V, 5A; Grabber Test Lead Type:Miniature Hook Clip; Banana Plug Type:4mm Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1326-ND 4650-24-2 77B5972
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 610Mm, 300V, 5A; Grabber Test Lead Type Pomona
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Deluxe XEL Automotive Test Kit, PVC - 3604 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details