Pomona Electronics Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 4613-36-0

Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.
Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. - 70198158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
70198158
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 70198158
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material
1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198158
Product Name Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2400/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details