Pomona Electronics Test Leads 4613-24-2

Description
Test Leads MICROGRABER RED
Datasheet
Description
Test Leads MICROGRABER RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4613-24-2
Test Leads 4613-24-2
Test Leads MICROGRABER RED

Test Leads MICROGRABER RED

Buy Now Datasheet
Test Lead, Red, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona - 10M4342 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona
10M4342
Test Lead, Red, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona 10M4342
TEST LEAD, RED, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

TEST LEAD, RED, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4613-24-2 10M4342
Product Name Test Leads Test Lead, Red, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details