Pomona Electronics Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 4613-24-2

Description
MICROGRABBER/PATCH CORD (RED)
Request a Quote
Description
MICROGRABBER/PATCH CORD (RED)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4613-24-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MICROGRABBER/PATCH CORD (RED)

MICROGRABBER/PATCH CORD (RED)

Buy Now
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. - 70198157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
70198157
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 70198157
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material
1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 4613-24-2 70198157
Product Name Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details