Pomona Electronics Test Lead, Black, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona 4613-24-0

Description
TEST LEAD, BLACK, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona - 10M4341 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona
10M4341
Test Lead, Black, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona 10M4341
TEST LEAD, BLACK, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

TEST LEAD, BLACK, 610MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4613-24-0
Test Leads 4613-24-0
Test Leads MICROGRABBER BLACK

Test Leads MICROGRABBER BLACK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4341 4613-24-0
Product Name Test Lead, Black, 610Mm, 60V, 3A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Keystone Electronics Corp.
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XB Wire Clamp to Stacking Shrouded Banana Plug, 22 AWG PVC Test Lead - 236XB - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details