Pomona Electronics Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 4613-12-0

Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.
Description
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. - 70198154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
70198154
Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in. 70198154
Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material 1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Ultra-Thin Micrograbber® Test Clip Patch Cord, Steel and Brass Contact Material
1st End: Micrograbber®. Contact: Beryllium copper, gold-plated. Insulation: Glass-filled nylon. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.21 mm (0.087) O.D. 2nd End: Same as first end. Rating: 150 VAC, 3 amps; +102°C (+216°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198154
Product Name Test Clip; Nylon; Beryllium Copper; Gold Plated; 20 AWG; 41 x 36; 0.087 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers