Banana Jack, Triple Connector Standard Banana Turret Black, Green, Red
TRIPLE BANANA JACK, 15A, TURRET, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
CONN TRPL BANANA JACK TURRET
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1379-ND | 77B2598 | 4601-0 |
| Product Name | Jacks, Plugs | Triple Banana Jack, 15A, Turret, Black; Gender Pomona | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |