RF Adapters - In Series BNC F/PC MNT
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
BNC Connector, 50 Ohms (Nom.) Impedance, Gold Contact Plating
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 4578 | 46F2207 | 70198152 |
| Product Name | RF Adapters - In Series | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Pomona | Connector;50 Ohms;BNC;Gold;Female;Brass;Beryllium Copper;Teflon;Nickel |
| Connector Type | BNC | ||
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight Flanged Jack | Straight | |
| Termination | Solder |