Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 4555-2

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 48F5005 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
48F5005
Test Clip, 1Position; No. Of Contacts Pomona 48F5005
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; 5 A; 300 V (RMS) (Max.); 0.09 in.; Red; - 70197771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; 5 A; 300 V (RMS) (Max.); 0.09 in.; Red;
70197771
Clip, Test; 5 A; 300 V (RMS) (Max.); 0.09 in.; Red; 70197771
300 V (RMS) (Max.) Voltage Rating, 5 A , Minigrabber Test Clips Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.

300 V (RMS) (Max.) Voltage Rating, 5 A , Minigrabber Test Clips
Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 48F5005 70197771
Product Name Test Clip, 1Position; No. Of Contacts Pomona Clip, Test; 5 A; 300 V (RMS) (Max.); 0.09 in.; Red;
Voltage Rating 33 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details