Pomona Electronics Test Clip, Mingrabber, Black, 5A; No. Of Contacts Pomona 4555-0

Description
TEST CLIP, MINGRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, MINGRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Mingrabber, Black, 5A; No. Of Contacts Pomona - 48F5004 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Mingrabber, Black, 5A; No. Of Contacts Pomona
48F5004
Test Clip, Mingrabber, Black, 5A; No. Of Contacts Pomona 48F5004
TEST CLIP, MINGRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

TEST CLIP, MINGRABBER, BLACK, 5A; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:Minigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Test; Gold Plated Beryllium Copper; 0.62 - 70197772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Gold Plated Beryllium Copper; 0.62
70197772
Clip, Test; Gold Plated Beryllium Copper; 0.62 70197772
0.62 in. Width, Do-It-Yourself Minigrabber Test Clip Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.

0.62 in. Width, Do-It-Yourself Minigrabber Test Clip
Material. Contact: Gold-plated beryllium copper. Finish: Glass plated. Insulation: Glass-filled nylon. Rating: +102°C (+216°F) max. Rating: 45 VAC, 5 amps.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 48F5004 70197772
Product Name Test Clip, Mingrabber, Black, 5A; No. Of Contacts Pomona Clip, Test; Gold Plated Beryllium Copper; 0.62
Voltage Rating 33 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details