Pomona Electronics Jacks, Plugs 4543-2

Description
Tip Jack, Double Connector Standard Tip Turret Black, Red
Request a Quote Datasheet
Description
Tip Jack, Double Connector Standard Tip Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2408-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2408-ND
Jacks, Plugs 501-2408-ND
Tip Jack, Double Connector Standard Tip Turret Black, Red

Tip Jack, Double Connector Standard Tip Turret Black, Red

Buy Now Datasheet
Pin Tip Jack, 1500V, 5A, Red; Connector Type Pomona - 84F922 - Newark, An Avnet Company
Chicago, IL, United States
Pin Tip Jack, 1500V, 5A, Red; Connector Type Pomona
84F922
Pin Tip Jack, 1500V, 5A, Red; Connector Type Pomona 84F922
PIN TIP JACK, 1500V, 5A, RED; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Colour:Red RoHS Compliant: Yes

PIN TIP JACK, 1500V, 5A, RED; Connector Type:Tip Jack; For Use With:2mm Standard Tip Plug; Breakdown Voltage:1.5kV; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:-; Colour:Red; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Pin Tip, Double; Red, 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360
70197609
Pin Tip, Double; Red, 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360 70197609
Pin Tip, Double; Red; 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360

Pin Tip, Double; Red; 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2408-ND 84F922 70197609
Product Name Jacks, Plugs Pin Tip Jack, 1500V, 5A, Red; Connector Type Pomona Pin Tip, Double; Red, 5 A; 1500 VDC; Gold Plated Brass H.H., Alloy 360
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details