Pomona Electronics Plug; Plug; Beryllium Copper; Gold; Glass Filled Nylon; 20 AWG; 42 x 36; 55 deg 4538-0

Description
Minigrabber® Test Clip to Right Angle Sheathed Banana Plug Test Lead, IEC1010 Compliant 20 AWG wire. PVC insulated, 48" ±1" extended length. Rating: 300 VAC continuous-duty, 5 amps. ±55°C. Banana plug stackable vertically and cross stackable.
Description
Minigrabber® Test Clip to Right Angle Sheathed Banana Plug Test Lead, IEC1010 Compliant 20 AWG wire. PVC insulated, 48" ±1" extended length. Rating: 300 VAC continuous-duty, 5 amps. ±55°C. Banana plug stackable vertically and cross stackable.

Suppliers

Company
Product
Description
Supplier Links
Plug; Plug; Beryllium Copper; Gold; Glass Filled Nylon; 20 AWG; 42 x 36; 55 deg - 70198147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Plug; Beryllium Copper; Gold; Glass Filled Nylon; 20 AWG; 42 x 36; 55 deg
70198147
Plug; Plug; Beryllium Copper; Gold; Glass Filled Nylon; 20 AWG; 42 x 36; 55 deg 70198147
Minigrabber® Test Clip to Right Angle Sheathed Banana Plug Test Lead, IEC1010 Compliant 20 AWG wire. PVC insulated, 48" ±1" extended length. Rating: 300 VAC continuous-duty, 5 amps. ±55°C. Banana plug stackable vertically and cross stackable.

Minigrabber® Test Clip to Right Angle Sheathed Banana Plug Test Lead, IEC1010 Compliant
20 AWG wire. PVC insulated, 48" ±1" extended length. Rating: 300 VAC continuous-duty, 5 amps. ±55°C.
Banana plug stackable vertically and cross stackable.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198147
Product Name Plug; Plug; Beryllium Copper; Gold; Glass Filled Nylon; 20 AWG; 42 x 36; 55 deg
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details