Pomona Electronics Test Leads 4532-C-60

Description
Test Leads BNC TO MINI ALLIG
Datasheet
Description
Test Leads BNC TO MINI ALLIG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4532-C-60
Test Leads 4532-C-60
Test Leads BNC TO MINI ALLIG

Test Leads BNC TO MINI ALLIG

Buy Now Datasheet
Test Lead, 1.524M, 45V, 5A; Bnc Connector Type Pomona - 78B1744 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.524M, 45V, 5A; Bnc Connector Type Pomona
78B1744
Test Lead, 1.524M, 45V, 5A; Bnc Connector Type Pomona 78B1744
TEST LEAD, 1.524M, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:5A; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 1.524M, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:-; Current Rating:5A; Voltage Rating:45Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4532-C-60 78B1744
Product Name Test Leads Test Lead, 1.524M, 45V, 5A; Bnc Connector Type Pomona
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details