The Test Lead, BNC Plug-Minigator Clip from Pomona is designed for reliable connections in electronic applications. It features a BNC male connector with a nominal impedance of 50 Ohms and a gold-plated center contact per MIL-C-39012 standards. The cable is RG58C/U with a 0.195-inch outer diameter and is equipped with PVC molded boots for durability. The minigator clips are insulated, made of steel with a cadmium plating, and come in black and red colors for easy identification. The leads are 20 AWG tinned copper with PVC insulation, ensuring good conductivity and protection. This product operates at a maximum temperature of +50°C (+122°F) and supports a voltage of 45 VRMS/DC with a current rating of 5 Amperes. Available in various standard lengths, this test lead is RoHS compliant, making it suitable for environmentally conscious projects.
TEST LEAD, BNC PLUG-MINIGATOR CLIP ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 4532-C-48 | 51AH6661 |
| Product Name | Test Leads | Test Lead, Bnc Plug-Minigator Clip Rohs Compliant Pomona |