Pomona Electronics Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel 4532-C-36

Description
BNC (Male) with Strain Relief to Micrograbber㢠Test Clip, Brass Body Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VRMS/DC Current: 5 Amps Features Lengths Other Than Those Specified Are Available Upon Request
Description
BNC (Male) with Strain Relief to Micrograbber㢠Test Clip, Brass Body Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VRMS/DC Current: 5 Amps Features Lengths Other Than Those Specified Are Available Upon Request

Suppliers

Company
Product
Description
Supplier Links
Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel - 70198342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel
70198342
Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel 70198342
BNC (Male) with Strain Relief to Micrograbber㢠Test Clip, Brass Body Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VRMS/DC Current: 5 Amps Features Lengths Other Than Those Specified Are Available Upon Request

BNC (Male) with Strain Relief to Micrograbberâ Test Clip, Brass Body
Ratings
Operating Temperature: +50°C (+122°F) Max.
Operating Voltage: 45 VRMS/DC
Current: 5 Amps
Features

  • Lengths Other Than Those Specified Are Available Upon Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198342
Product Name Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Cable Assembly - 60039A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers