Pomona Electronics Test Lead, 914Mm, 45V, 5A; Bnc Connector Type Pomona 4532-C-36

Description
TEST LEAD, 914MM, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:5A; Voltage Rating:45Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 914MM, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:5A; Voltage Rating:45Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 914Mm, 45V, 5A; Bnc Connector Type Pomona - 78B1742 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 914Mm, 45V, 5A; Bnc Connector Type Pomona
78B1742
Test Lead, 914Mm, 45V, 5A; Bnc Connector Type Pomona 78B1742
TEST LEAD, 914MM, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:5A; Voltage Rating:45Vrms RoHS Compliant: Yes

TEST LEAD, 914MM, 45V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:5A; Voltage Rating:45Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4532-C-36
Test Leads 4532-C-36
Test Leads BNC TO MINI ALLIG

Test Leads BNC TO MINI ALLIG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 78B1742 4532-C-36
Product Name Test Lead, 914Mm, 45V, 5A; Bnc Connector Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - 304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1796845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details